Triad Magnetics Class-2 Power Control Transformers TCT40-01E07AE-15

Description
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2 transformer is necessary. Some of the applications would include, but not limited to HVAC, Control boards, Lighting, etc.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2 transformer is necessary. Some of the applications would include, but not limited to HVAC, Control boards, Lighting, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT40-01E07AE-15 - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT40-01E07AE-15
Class-2 Power Control Transformers TCT40-01E07AE-15
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2 transformer is necessary. Some of the applications would include, but not limited to HVAC, Control boards, Lighting, etc.

Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2 transformer is necessary. Some of the applications would include, but not limited to HVAC, Control boards, Lighting, etc.

Supplier's Site
Power Transformers - 237-TCT40-01E07AE-15-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-TCT40-01E07AE-15-ND
Power Transformers 237-TCT40-01E07AE-15-ND
120V 50/60Hz out:24V@40VA QC

120V 50/60Hz out:24V@40VA QC

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Power Transformers Power Transformers
Product Number TCT40-01E07AE-15 237-TCT40-01E07AE-15-ND
Product Name Class-2 Power Control Transformers Power Transformers
Transformer Type Industrial Control Transformer Power Transformer
Input Voltage 120 volts 120 volts
Output Voltage 24 volts 24 volts
Power Rating (VA) 40 VA 40 VA
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-141XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-700-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-228X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers