Triad Magnetics PC Mount Split Pack™ Class 2/3 Power Transformers F28-700-C2

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F28-700-C2 is a split bobbin transformer designed for PCB mounting, featuring a primary input voltage of 115V and dual secondary outputs of 14V at 0.7A each. This transformer can be utilized in various configurations: the secondaries can operate independently, be connected in series for increased voltage, or in parallel for higher current. It has a maximum power rating of 20.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of 25°C. The transformer is constructed with a three flange bobbin design that minimizes capacitive coupling, and it is UL Class F insulated, rated for temperatures up to 155°C. It has been tested for high potential (hipot) at 4200 VRMS from primary to secondary and 2160 VRMS between secondaries. The recommended primary fuse is a Cooper/Bussman Type MDL rated at 500mA, 250V. The product is RoHS compliant and meets UL and cUL standards for Class 2 and Class 3 applications. Its dimensions are 1.516 inches in height, 1.910 inches in width, and 2.284 inches in length, with a weight of 0.80 lbs.

Datasheet Summary
Powered by GS/AI

The F28-700-C2 is a split bobbin transformer designed for PCB mounting, featuring a primary input voltage of 115V and dual secondary outputs of 14V at 0.7A each. This transformer can be utilized in various configurations: the secondaries can operate independently, be connected in series for increased voltage, or in parallel for higher current. It has a maximum power rating of 20.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of 25°C. The transformer is constructed with a three flange bobbin design that minimizes capacitive coupling, and it is UL Class F insulated, rated for temperatures up to 155°C. It has been tested for high potential (hipot) at 4200 VRMS from primary to secondary and 2160 VRMS between secondaries. The recommended primary fuse is a Cooper/Bussman Type MDL rated at 500mA, 250V. The product is RoHS compliant and meets UL and cUL standards for Class 2 and Class 3 applications. Its dimensions are 1.516 inches in height, 1.910 inches in width, and 2.284 inches in length, with a weight of 0.80 lbs.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-700-C2 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Class 2/3 Power Transformers
F28-700-C2
PC Mount Split Pack™ Class 2/3 Power Transformers F28-700-C2
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1507-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1507-ND
Power Transformers 237-1507-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F28-700-C2
Transformers - Power Transformers F28-700-C2
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site
Power Xfmr 28 Vct @ 700 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-700-C2 Rohs Compliant Triad Magnetics - 55X4595 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 28 Vct @ 700 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-700-C2 Rohs Compliant Triad Magnetics
55X4595
Power Xfmr 28 Vct @ 700 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-700-C2 Rohs Compliant Triad Magnetics 55X4595
POWER XFMR 28 Vct @ 700 mA UL/cUL - Class 2/3, 115V SPLIT PACK PCB MOUNT / F28-700-C2 RoHS Compliant: Yes

POWER XFMR 28 Vct @ 700 mA UL/cUL - Class 2/3, 115V SPLIT PACK PCB MOUNT / F28-700-C2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F28-700-C2 237-1507-ND F28-700-C2 55X4595
Product Name PC Mount Split Pack™ Class 2/3 Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 28 Vct @ 700 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-700-C2 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 14 volts 14 to 28 volts 14 to 28 volts
Power Rating (VA) 20 VA 20 VA 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - FP10-250-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-25X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-363XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F120-020 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
3 suppliers