Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F7-20

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Xfmr 20.0Vct@2.8A is a small power transformer designed for various applications, featuring a bobbin wound construction that reduces size and weight compared to standard transformers. It operates at an input voltage of 115VAC at 50/60Hz and provides an output voltage of 20.0VCT at a maximum power of 56.0VA. The transformer is equipped with a recommended UL listed fuse rated at 250VAC and 3.0A, and it has a hipot rating of 2500VAC from primary to secondary and 1500VAC from windings to core. The construction includes a split bobbin non-concentric winding, which eliminates the need for costly electrostatic shielding, and the termination is suitable for quick connects or soldering. It is built with a UL Class B Insulation System and complies with UL standards for general purpose applications. The dimensions of the transformer are 2.250 inches in height, 3.125 inches in width, and 3.687 inches in length, with a weight of 1.70 lbs. Additionally, it meets RoHS compliance requirements as of February 2005.

Datasheet Summary
Powered by GS/AI

The Power Xfmr 20.0Vct@2.8A is a small power transformer designed for various applications, featuring a bobbin wound construction that reduces size and weight compared to standard transformers. It operates at an input voltage of 115VAC at 50/60Hz and provides an output voltage of 20.0VCT at a maximum power of 56.0VA. The transformer is equipped with a recommended UL listed fuse rated at 250VAC and 3.0A, and it has a hipot rating of 2500VAC from primary to secondary and 1500VAC from windings to core. The construction includes a split bobbin non-concentric winding, which eliminates the need for costly electrostatic shielding, and the termination is suitable for quick connects or soldering. It is built with a UL Class B Insulation System and complies with UL standards for general purpose applications. The dimensions of the transformer are 2.250 inches in height, 3.125 inches in width, and 3.687 inches in length, with a weight of 1.70 lbs. Additionally, it meets RoHS compliance requirements as of February 2005.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F7-20 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F7-20
Chassis Mount Quick Pack™ Power Transformers F7-20
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1712-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1712-ND
Power Transformers 237-1712-ND
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Buy Now Datasheet
Power Xfmr 20.0Vct@2.8A Ul/cul 115V Quick Pack W/lugs/f7-20 Rohs Compliant Triad Magnetics - 37B9165 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 20.0Vct@2.8A Ul/cul 115V Quick Pack W/lugs/f7-20 Rohs Compliant Triad Magnetics
37B9165
Power Xfmr 20.0Vct@2.8A Ul/cul 115V Quick Pack W/lugs/f7-20 Rohs Compliant Triad Magnetics 37B9165
POWER XFMR 20.0Vct@2.8A UL/cUL 115V QUICK PACK w/LUGS/F7-20 RoHS Compliant: No

POWER XFMR 20.0Vct@2.8A UL/cUL 115V QUICK PACK w/LUGS/F7-20 RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F7-20
Transformers - Power Transformers F7-20
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F7-20 237-1712-ND 37B9165 F7-20
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Power Xfmr 20.0Vct@2.8A Ul/cul 115V Quick Pack W/lugs/f7-20 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Power Rating (VA) 56 VA 56 VA 56 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F12-200 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-270X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-344X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers