The Triad Magnetics Transformer, Class 2, 12V, 2.5VA (part number 98M4351) is designed for applications requiring a Class 2 transformer, such as HVAC systems, control boards, and lighting. It features a maximum power rating of 2.5VA, with an input voltage of 120V at 50/60 Hz and an output of 12V at 0.250 Amps. The transformer has a typical voltage regulation of 15% from full load to no load and a temperature rise of less than 40°C. Constructed with a three flange bobbin design, the transformer minimizes capacitive coupling between windings. It includes quick disconnect tabs for both input and output connections, facilitating easy installation. The product is UL and cUL recognized, meeting safety standards for Class 2 transformers. Additionally, it is RoHS compliant, ensuring it adheres to environmental regulations.
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 2.5VA CHAS MT
TRANSFORMER, CLASS 2, 12V, 2.5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes
Industrial Transformers CONTROL TRANSFORMER 120V INPUT, 12V OUTPUT W/ QUICK CONNECTS
PWR XFMR LAMINATED 2.5VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT3-03E07AE | 237-1602-ND | 98M4351 | TCT3-03E07AE | TCT3-03E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformer, Class 2, 12V, 2.5Va; Chassis Mount Transformer Type Triad Magnetics | Industrial Transformers | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 volts | 120 volts | 120 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Power Rating (VA) | 3 VA | 2.5 VA | 2.5 VA | ||
| Mounting | Chassis | Chassis |