Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
Industrial Transformers UL/cUL - 208V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connects
UL/cUL - 208V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connects RoHS Compliant: Yes
PWR XFMR LAMINATED 40VA CHAS MT
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT40-10E07AB | TCT40-10E07AB-ND | TCT40-10E07AB | 98M4372 | TCT40-10E07AB |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Industrial Transformers | Ul/cul 208V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connects Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 208 to 240 volts | 208 to 240 volts | 208 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 40 VA | 40 VA | 40 VA |