Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-161XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-161XP - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-161XP
Single Primary Dual Secondaries PC Mount Power Transformer F-161XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-161XP-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-161XP-ND
Power Transformers F-161XP-ND
PWR XFMR LAMINATED 4.5VA TH

PWR XFMR LAMINATED 4.5VA TH

Buy Now Datasheet
Transformer/Yoke PC Board Mount - 4873779 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
4873779
Transformer/Yoke PC Board Mount 4873779
POWER TRANSFORMER, F SERIES, 115 VAC PRIMARY, 17 V SECONDARY, 4.5 VA, THROUGH HOLE MOUNT, SOLDER PIN TERMINATION STYLE, 1.7 INCH LENGTH, 2.38 INCH WIDTH, 1.44 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER, F SERIES, 115 VAC PRIMARY, 17 V SECONDARY, 4.5 VA, THROUGH HOLE MOUNT, SOLDER PIN TERMINATION STYLE, 1.7 INCH LENGTH, 2.38 INCH WIDTH, 1.44 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Transformers - Power Transformers
F-161XP
Transformers - Power Transformers F-161XP
PWR XFMR LAMINATED 4.5VA TH

PWR XFMR LAMINATED 4.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-161XP F-161XP-ND 4873779 F-161XP
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Transformer/Yoke PC Board Mount Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 8.5 volts 8.5 to 17 volts 8.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F20-300 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
3 suppliers
Primary/Triple Output Secondaries PC Mount Power Transformer - F-166XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers