Description
For over 60 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.
Features:
Applications:
Laptop and notebook computers and PDAs
DC/DC converters
Portable communication equipment
Inductor for general purpose use
150µH Shielded Wirewound Inductor 1.15A 506mOhm Max Nonstandard
Triad Magnetics | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | AX104R-151 | AX104R-151-ND |
Product Name | SMD Power Shielded Inductor | Fixed Inductors |
Mounting Option | Surface Mount Technology | |
Technology | Wirewound | |
Application | General Purpose; Power Choke | |
Configuration | Fixed | |
Inductance Range | 150 microH |