Triad Magnetics Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT80-6

Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet
Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Differential Mode Toroidal Inductors
FIT80-6
Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT80-6
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Supplier's Site
Fixed Inductors - 237-1201-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1201-ND
Fixed Inductors 237-1201-ND
38.07µH Unshielded Toroidal Inductor 9.7A 17mOhm Max Radial, Vertical (Open)

38.07µH Unshielded Toroidal Inductor 9.7A 17mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FIT80-6
1174306-FIT80-6
Fixed Inductors - FIT80-6 1174306-FIT80-6
Manufacturer: Triad Magnetics Win Source Part Number: 1174306-FIT80-6 Series: FIT Packaging: Bulk Type: Toroidal Mounting Style: Through Hole Package: Radial Current Rating: 9.7A Shielding: Unshielded Inductance: 38.07μH Material - Core: Powdered Iron Test Frequency: 10kHz Size: 0.975" L x 0.625" W (24.76mm x 15.88mm) Family Name: FIT Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17 mOhm Max Manufacturer Homepage: www.triadmagnetics.c om Height - Seated (Maximum): 1.100" (27.94mm) Introduction Date: July 08, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Triad Magnetics
Win Source Part Number: 1174306-FIT80-6
Series: FIT
Packaging: Bulk
Type: Toroidal
Mounting Style: Through Hole
Package: Radial
Current Rating: 9.7A
Shielding: Unshielded
Inductance: 38.07μH
Material - Core: Powdered Iron
Test Frequency: 10kHz
Size: 0.975" L x 0.625" W (24.76mm x 15.88mm)
Family Name: FIT
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17 mOhm Max
Manufacturer Homepage: www.triadmagnetics.com
Height - Seated (Maximum): 1.100" (27.94mm)
Introduction Date: July 08, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Toroidal Inductor, 38.07Uh 9.7A 10%; Product Range Triad Magnetics - 37B9082 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 38.07Uh 9.7A 10%; Product Range Triad Magnetics
37B9082
Toroidal Inductor, 38.07Uh 9.7A 10%; Product Range Triad Magnetics 37B9082
TOROIDAL INDUCTOR, 38.07UH 9.7A 10%; Product Range:FIT Series; Inductance:38.07µH; RMS Current (Irms):9.7A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 10%; Case Dimensions:24.76mm x 15.88mm x 27.94mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 38.07UH 9.7A 10%; Product Range:FIT Series; Inductance:38.07µH; RMS Current (Irms):9.7A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 10%; Case Dimensions:24.76mm x 15.88mm x 27.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIT80-6 237-1201-ND 1174306-FIT80-6 37B9082
Product Name Switch Mode/High Frequency Differential Mode Toroidal Inductors Fixed Inductors Fixed Inductors - FIT80-6 Toroidal Inductor, 38.07Uh 9.7A 10%; Product Range Triad Magnetics
Technology Standard; Toroid Toroid Standard Toroid
Inductance Range 38.7 to ? microH 38.07 microH 38.07 microH
Rated DC Current 9700 milliamps 9700 milliamps 9700 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers