Triad Magnetics Rod Core Inductor RC-1

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-1 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-1
Rod Core Inductor RC-1
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1165-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1165-ND
Fixed Inductors 237-1165-ND
5.6mH Unshielded Wirewound Inductor 250mA 6.1Ohm Radial, Vertical Cylinder

5.6mH Unshielded Wirewound Inductor 250mA 6.1Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 5.6Mh, 250Ma, +10%; Product Range Triad Magnetics - 37B9176 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Mh, 250Ma, +10%; Product Range Triad Magnetics
37B9176
Inductor, 5.6Mh, 250Ma, +10%; Product Range Triad Magnetics 37B9176
INDUCTOR, 5.6MH, 250MA, +10%; Product Range:RC Series; Inductance:5.6mH; Inductor Construction:Unshiel ded; RMS Current (Irms):250mA; Saturation Current (Isat):250mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 5.6MH, 250MA, +10%; Product Range:RC Series; Inductance:5.6mH; Inductor Construction:Unshielded; RMS Current (Irms):250mA; Saturation Current (Isat):250mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-1 237-1165-ND 37B9176
Product Name Rod Core Inductor Fixed Inductors Inductor, 5.6Mh, 250Ma, +10%; Product Range Triad Magnetics
Technology Standard
Inductance Range 5600 microH 5600 microH
DCR 6.1 ohms 6.1 ohms 6.1 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers