Triad Magnetics Autotransformer Power Transformers N-3MG

Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet
Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer Power Transformers - N-3MG - Triad Magnetics
Perris, California, United States
Autotransformer Power Transformers
N-3MG
Autotransformer Power Transformers N-3MG
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransformer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-1855-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-1855-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-1855-ND
XFRMR NON-ISOL 230V TO 115V 85VA

XFRMR NON-ISOL 230V TO 115V 85VA

Buy Now Datasheet
Power Auto-Xfmr 115V@0.740A 230V Chassis Mount W/ac Ground Cord & Socket Rohs Compliant Triad Magnetics - 96B6696 - Newark, An Avnet Company
Chicago, IL, United States
Power Auto-Xfmr 115V@0.740A 230V Chassis Mount W/ac Ground Cord & Socket Rohs Compliant Triad Magnetics
96B6696
Power Auto-Xfmr 115V@0.740A 230V Chassis Mount W/ac Ground Cord & Socket Rohs Compliant Triad Magnetics 96B6696
POWER AUTO-XFMR 115V@0.740A 230V CHASSIS MOUNT w/AC GROUND CORD & SOCKET RoHS Compliant: Yes

POWER AUTO-XFMR 115V@0.740A 230V CHASSIS MOUNT w/AC GROUND CORD & SOCKET RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
N-3MG
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down N-3MG
AUTOTRANSFORMER NON-ISOL 85 VA

AUTOTRANSFORMER NON-ISOL 85 VA

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Transformers Power Transformers Transformers
Product Number N-3MG 237-1855-ND 96B6696 N-3MG
Product Name Autotransformer Power Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Power Auto-Xfmr 115V@0.740A 230V Chassis Mount W/ac Ground Cord & Socket Rohs Compliant Triad Magnetics Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts 230 volts 230 volts
Output Voltage 115 volts
Secondary Current Rating 0.7400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-341X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-251X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-69X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers