Triad Magnetics Chassis Mount Power Control Transformers F-399U

Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet
Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Power Control Transformers - F-399U - Triad Magnetics
Perris, California, United States
Chassis Mount Power Control Transformers
F-399U
Chassis Mount Power Control Transformers F-399U
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Supplier's Site
Power Transformers - F-399U-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-399U-ND
Power Transformers F-399U-ND
PWR XFMR LAMINATED 192VA CHAS MT

PWR XFMR LAMINATED 192VA CHAS MT

Buy Now Datasheet
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics - 81F2410 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics
81F2410
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics 81F2410
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 12V; Power Rating:144VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:12A; Isolation Voltage:1.5kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 12V; Power Rating:144VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:12A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-399U
Transformers - Power Transformers F-399U
PWR XFMR LAMINATED 192VA CHAS MT

PWR XFMR LAMINATED 192VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number F-399U F-399U-ND 81F2410 F-399U
Product Name Chassis Mount Power Control Transformers Power Transformers Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 12 volts 12 to 24 volts 12 volts 12 to 24 volts
Power Rating (VA) 144 VA 192 VA 192 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL25-1000 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Primary/Triple Output Secondaries PC Mount Power Transformer - F-168XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F12-090 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers