Triad Magnetics PC Mount Split Pack™ Power Transformers FS24-045

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS24-045 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS24-045
PC Mount Split Pack™ Power Transformers FS24-045
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1028-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1028-ND
Power Transformers 237-1028-ND
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Buy Now Datasheet
Transformer, Iso, 2 X 12V, 1.1Va; Pcb Transformer Type Triad Magnetics - 37B9093 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 12V, 1.1Va; Pcb Transformer Type Triad Magnetics
37B9093
Transformer, Iso, 2 X 12V, 1.1Va; Pcb Transformer Type Triad Magnetics 37B9093
TRANSFORMER, ISO, 2 X 12V, 1.1VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:45mA; Isolation Voltage:2.5kVRoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 12V, 1.1VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:45mA; Isolation Voltage:2.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
FS24-045
Transformers - Power Transformers FS24-045
PWR XFMR LAMINATED 1.1VA TH

PWR XFMR LAMINATED 1.1VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number FS24-045 237-1028-ND 37B9093 FS24-045
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer, Iso, 2 X 12V, 1.1Va; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 12 volts 12 to 24 volts 12 volts 12 to 24 volts
Power Rating (VA) 1.1 VA 1.1 VA 1.1 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F120-300 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Power Transformers - FD5-120-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
View Details
2 suppliers
100 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM48-2080 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers