Triad Magnetics Multiple Secondary Chassis Mount Power Transformers F-241U

Description
Multiple Secondary Chassis Mount Power Transformers
Request a Quote Datasheet
Description
Multiple Secondary Chassis Mount Power Transformers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Secondary Chassis Mount Power Transformers - F-241U - Triad Magnetics
Perris, California, United States
Multiple Secondary Chassis Mount Power Transformers
F-241U
Multiple Secondary Chassis Mount Power Transformers F-241U
Multiple Secondary Chassis Mount Power Transformers

Multiple Secondary Chassis Mount Power Transformers

Supplier's Site
Power Transformers - 237-1944-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1944-ND
Power Transformers 237-1944-ND
PWR XFMR LAMINATED 36VA CHAS MT

PWR XFMR LAMINATED 36VA CHAS MT

Buy Now Datasheet
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 02F1021 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
02F1021
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 02F1021
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:18V; Power Rating:18VA; Frequency Range:60Hz; Winding Type:Single Primary, Multiple Secondary; Current Rating:1A; Transformer Terminals:Solder Lug RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:18V; Power Rating:18VA; Frequency Range:60Hz; Winding Type:Single Primary, Multiple Secondary; Current Rating:1A; Transformer Terminals:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-241U
Transformers - Power Transformers F-241U
PWR XFMR LAMINATED 36VA CHAS MT

PWR XFMR LAMINATED 36VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-241U 237-1944-ND 02F1021 F-241U
Product Name Multiple Secondary Chassis Mount Power Transformers Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 18 volts 18 volts 18 volts 18 volts
Secondary Current Rating 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Power Control Transformers - F-109U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-85-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
Chassis Mount Quick Pack™ Power Transformers - FD6-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-326X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers