Triad Magnetics 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM24-10420

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toroidal Transformer, Medical, 250VA from Triad Magnetics is designed for chassis mounting and features a toroidal construction that reduces stray fields and enhances efficiency. It has a maximum power rating of 250VA and supports input voltages of 100, 120, 220, and 240VAC at 50/60Hz. The transformer provides output options of 12VAC at 20.84A or 24VAC CT at 10.42A, with a typical voltage regulation of 6.2% from full load to no load. Safety features include a shield between the primary and secondary windings to minimize leakage current and common mode signals, along with a Class F (155°C) insulation system and a self-resetting thermal switch rated for 140°C. The transformer has a typical efficiency of 93% at full load and complies with medical safety standards, including UL 60601-1 and CE certification. Dimensions are 4.8 inches (123 mm) in outer diameter, 1.8 inches (45 mm) inner diameter, and 2.4 inches (60 mm) in height, with a weight of 2.5 kg. It comes with a metal mounting plate, rubber pads, and lead wires that are UL 1015 compliant. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Datasheet Summary
Powered by GS/AI

The Toroidal Transformer, Medical, 250VA from Triad Magnetics is designed for chassis mounting and features a toroidal construction that reduces stray fields and enhances efficiency. It has a maximum power rating of 250VA and supports input voltages of 100, 120, 220, and 240VAC at 50/60Hz. The transformer provides output options of 12VAC at 20.84A or 24VAC CT at 10.42A, with a typical voltage regulation of 6.2% from full load to no load. Safety features include a shield between the primary and secondary windings to minimize leakage current and common mode signals, along with a Class F (155°C) insulation system and a self-resetting thermal switch rated for 140°C. The transformer has a typical efficiency of 93% at full load and complies with medical safety standards, including UL 60601-1 and CE certification. Dimensions are 4.8 inches (123 mm) in outer diameter, 1.8 inches (45 mm) inner diameter, and 2.4 inches (60 mm) in height, with a weight of 2.5 kg. It comes with a metal mounting plate, rubber pads, and lead wires that are UL 1015 compliant. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Suppliers

Company
Product
Description
Supplier Links
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM24-10420 - Triad Magnetics
Perris, California, United States
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM24-10420
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM24-10420
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2053-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2053-ND
Power Transformers 237-2053-ND
PWR XFMR TOROIDAL 250VA CHAS MT

PWR XFMR TOROIDAL 250VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPM24-10420
Transformers - Power Transformers VPM24-10420
PWR XFMR TORO 250VA CHAS MT

PWR XFMR TORO 250VA CHAS MT

Supplier's Site
Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics - 72Y5074 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics
72Y5074
Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics 72Y5074
TOROIDAL TRANSFORMER, MEDICAL, 250VA; Power Rating:250VA; Secondary Voltages:2 x 12V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 250VA; Power Rating:250VA; Secondary Voltages:2 x 12V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM24-10420 237-2053-ND VPM24-10420 72Y5074
Product Name 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Transformers - Power Transformers Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 12 volts
Power Rating (VA) 250 VA 250 VA 250 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F10-110 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F16-1250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers