The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 6VA TH
Win Source Part Number: 1148407-FS16-400
Category: Transformers>Power Transformers
Series: Split Pack™
Type: Laminated Core
Termination Style: PC Pin
Package: Box
Height - Seated (Max): 33.32mm
Standard Package: 1
Power - Max: 6VA
Weight: 0.44 lb (199.58 g)
Voltage - Isolation: 2500Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 800mA, Series 400mA
Voltage - Secondary (Full Load): Parallel 8V, Series 16V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 41.28mm L x 33.32mm W
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: FS16400,237-1040,237
PWR XFMR LAMINATED 6VA TH
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA; Isolation Voltage:2.5kV; No. of Pins:8RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | FS16-400 | 237-1040-ND | 1148407-FS16-400 | FS16-400 | 70218541 | 81F2430 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Transformers - Power Transformers | Transformers - Power Transformers | Transformer;6VA;Sec:Ser 0.4A, Par 0.8A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC | Bobbins Transformer; Pcb Transformer Type Triad Magnetics |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |||
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts | 8 to 16 volts | 8 volts | |
| Power Rating (VA) | 6 VA | 6 VA | 6 VA | 6 VA | ||
| Transformer Type | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation |