The Triad Magnetics F10-250 is an isolation transformer designed for PCB applications, featuring a split bobbin construction that enhances performance by reducing capacitive coupling. It operates with a primary input voltage of 115V and offers dual secondary outputs: 10.0V with a center-tap at 0.25A when wired in series, or 5.0V at 0.5A when wired in parallel. The transformer has a maximum power rating of 2.5VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of approximately 25°C. It is UL and cUL certified for general purpose use and complies with RoHS standards. The dimensions of the transformer are 1.187 inches in height, 1.125 inches in width, and 1.375 inches in length, with a weight of 0.25 lbs.
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 2.5VA TH
TRANSFORMER, ISO, 2 X 5V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:250mA; Product Range:F SeriesRoHS Compliant: Yes
PWR XFMR LAMINATED 2.5VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | F10-250 | 237-1790-ND | 97B4388 | F10-250 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Transformer, Iso, 2 X 5V, 2.5Va; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 volts | 115 volts | |
| Output Voltage | 5 volts | 5 to 10 volts | 5 volts | 5 to 10 volts |
| Power Rating (VA) | 2.5 VA | 2.5 VA | 2.5 VA | |
| Transformer Type | Power Transformer | Laminated Core |