Triad Magnetics Dual Primary, Dual Secondaries PC Mount Power Transformers F-3132P

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3132P - Triad Magnetics
Perris, California, United States
Dual Primary, Dual Secondaries PC Mount Power Transformers
F-3132P
Dual Primary, Dual Secondaries PC Mount Power Transformers F-3132P
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-3132P-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-3132P-ND
Power Transformers F-3132P-ND
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-3132P
Transformers - Power Transformers F-3132P
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Supplier's Site
Transformer, Iso, 2 X 7.5V, 1.5Va; Pcb Transformer Type Triad Magnetics - 02F1270 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 7.5V, 1.5Va; Pcb Transformer Type Triad Magnetics
02F1270
Transformer, Iso, 2 X 7.5V, 1.5Va; Pcb Transformer Type Triad Magnetics 02F1270
TRANSFORMER, ISO, 2 X 7.5V, 1.5VA; PCB Transformer Type:Bobbin; Secondary Voltages:115V, 230V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:100mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 7.5V, 1.5VA; PCB Transformer Type:Bobbin; Secondary Voltages:115V, 230V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:100mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number F-3132P F-3132P-ND F-3132P 02F1270
Product Name Dual Primary, Dual Secondaries PC Mount Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 7.5V, 1.5Va; Pcb Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 7.5 volts 7.5 to 15 volts 7.5 to 15 volts 115 to 230 volts
Power Rating (VA) 1.5 VA 1.5 VA 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Power Control Transformers - F-107Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-272U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
PC Mount Flat Pack™ Power Transformers - FP40-600 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-136P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers