Triad Magnetics PC Mount Flat Pack™ Power Transformers FP24-250

Description
The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP24-250 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP24-250
PC Mount Flat Pack™ Power Transformers FP24-250
The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP24-250 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1020-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1020-ND
Power Transformers 237-1020-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Transformer, 12V, 24V, 6Va; Pcb Transformer Type Triad Magnetics - 78K8146 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12V, 24V, 6Va; Pcb Transformer Type Triad Magnetics
78K8146
Transformer, 12V, 24V, 6Va; Pcb Transformer Type Triad Magnetics 78K8146
TRANSFORMER, 12V, 24V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, 12V, 24V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site
Transformer;6VA;Sec:Ser 0.25A, Par 0.5A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC - 70218424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;6VA;Sec:Ser 0.25A, Par 0.5A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC
70218424
Transformer;6VA;Sec:Ser 0.25A, Par 0.5A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC 70218424
The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units. Made in China

The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units.

  • Made in China
Supplier's Site
Futian, China
Transformers - Power Transformers
FP24-250
Transformers - Power Transformers FP24-250
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number FP24-250 237-1020-ND 78K8146 70218424 FP24-250
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformer, 12V, 24V, 6Va; Pcb Transformer Type Triad Magnetics Transformer;6VA;Sec:Ser 0.25A, Par 0.5A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA 6 VA
Standards / Compliance RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Autotransformer Power Transformers - N-3MG - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts
Output Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS230-760 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 175 VA
View Details
5 suppliers
Power Transformers - FP16-375-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F10-3600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers