Triad Magnetics Single Secondary Chassis Mount Power Transformers F-354X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-354X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-354X
Single Secondary Chassis Mount Power Transformers F-354X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1980-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1980-ND
Power Transformers 237-1980-ND
PWR XFMR LAMINATED 52.5VA CHAS

PWR XFMR LAMINATED 52.5VA CHAS

Buy Now Datasheet
Control Transformer, 35V, 1.5A, 52.5Va; Chassis Mount Transformer Type Triad Magnetics - 02F1013 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer, 35V, 1.5A, 52.5Va; Chassis Mount Transformer Type Triad Magnetics
02F1013
Control Transformer, 35V, 1.5A, 52.5Va; Chassis Mount Transformer Type Triad Magnetics 02F1013
CONTROL TRANSFORMER, 35V, 1.5A, 52.5VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:35V; Power Rating:52.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.5A RoHS Compliant: No

CONTROL TRANSFORMER, 35V, 1.5A, 52.5VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:35V; Power Rating:52.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.5A RoHS Compliant: No

Supplier's Site Datasheet
Transformer, Pwr Supply;Chassis;Pri:115/230V;Sec:35VCT;50/60Hz;1.5A Io - 70218244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Pwr Supply;Chassis;Pri:115/230V;Sec:35VCT;50/60Hz;1.5A Io
70218244
Transformer, Pwr Supply;Chassis;Pri:115/230V;Sec:35VCT;50/60Hz;1.5A Io 70218244
Transformer, 115⁄230 VAC Primary Voltage, 1.5 A Output Current Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads. Power supply transformer for direct use or in transformer, rectifier or filter circuits.

Transformer, 115⁄230 VAC Primary Voltage, 1.5 A Output Current
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.
Power supply transformer for direct use or in transformer, rectifier or filter circuits.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-354X
Transformers - Power Transformers F-354X
PWR XFMR LAMINATED 52.5VA CHAS

PWR XFMR LAMINATED 52.5VA CHAS

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number F-354X 237-1980-ND 02F1013 70218244 F-354X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Control Transformer, 35V, 1.5A, 52.5Va; Chassis Mount Transformer Type Triad Magnetics Transformer, Pwr Supply;Chassis;Pri:115/230V;Sec:35VCT;50/60Hz;1.5A Io Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 35 volts 35 volts 35 volts 35 volts 35 volts
Secondary Current Rating 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-18X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL12-800 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Power Transformers - 237-1489-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers