Triad Magnetics PC Mount Split Pack™ Power Transformers F24-500

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F24-500 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F24-500
PC Mount Split Pack™ Power Transformers F24-500
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1819-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1819-ND
Power Transformers 237-1819-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Transformer;12VA;Sec:Ser 0.5A, Par 1.0A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC - 70218448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Sec:Ser 0.5A, Par 1.0A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC
70218448
Transformer;12VA;Sec:Ser 0.5A, Par 1.0A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC 70218448
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site
Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics - 94F1935 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics
94F1935
Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics 94F1935
TRANSFORMER, ISO, 2 X 12V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:500mA; Product Range:F SeriesRoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 12V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:500mA; Product Range:F SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F24-500
Transformers - Power Transformers F24-500
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F24-500 237-1819-ND 70218448 94F1935 F24-500
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer;12VA;Sec:Ser 0.5A, Par 1.0A;Pri:115/230V;Sec:Ser 24VCT, Par 12V;PC Transformer, Iso, 2 X 12V, 12Va; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 to 230 volts 115 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 12 volts 12 to 24 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F28-1300-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F120-050 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F56-350 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-650-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers