Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
PWR XFMR LAMINATED 26.8VA CHAS
PWR XFMR LAMINATED 26.8VA CHAS
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.
ISOLATION TRANSFORMER, 115 V PRIMARY, 26.8 V SECONDARY, 26.8 VA POWER RATING, CHASSIS MOUNT, 60 HZ, 1 AMP, 1.5 KV ISOLATION VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, ISO, 26.8V, 26.8VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:26.8V; Power Rating:26.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:1.5kVRoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | F-40X | 237-1995-ND | F-40X | 70218156 | 8434026 | 51Y4841 |
| Product Name | Single Secondary Chassis Mount Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer;Chassis;Pri:115V;Sec:26.8VCT;Sec:1A;Lead;60Hz;3-5/16In.In.W;1-15/16I | Isolation Transformer | Transformer, Iso, 26.8V, 26.8Va; Chassis Mount Transformer Type Triad Magnetics |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | ||
| Mounting | Chassis | Chassis | Chassis | |||
| Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | ||
| Output Voltage | 26.8 volts | 26.8 volts | 26.8 volts | 26.8 volts | 26.8 volts | |
| Secondary Current Rating | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |