Triad Magnetics PC Mount Split Pack™ Power Transformers F24-800

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F24-800 is a split bobbin transformer designed for PCB mounting, featuring a single primary and dual secondary configuration. It operates with an input voltage of 115V and provides an output of 24.0V center-tap at 0.8A when the secondaries are wired in series, or 12.0V at 1.6A when wired in parallel. The transformer has a maximum power rating of 20.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of approximately 25¬8C. Constructed with a three flange bobbin design, it minimizes capacitive coupling between windings. The product is UL and cUL listed under file E53148, compliant with UL 5085-2 standards, and meets RoHS requirements as of February 2005. The dimensions of the transformer are 1.437 inches in height, 1.875 inches in width, and 2.25 inches in length, with a weight of 0.80 lbs.

Datasheet Summary
Powered by GS/AI

The F24-800 is a split bobbin transformer designed for PCB mounting, featuring a single primary and dual secondary configuration. It operates with an input voltage of 115V and provides an output of 24.0V center-tap at 0.8A when the secondaries are wired in series, or 12.0V at 1.6A when wired in parallel. The transformer has a maximum power rating of 20.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of approximately 25¬8C. Constructed with a three flange bobbin design, it minimizes capacitive coupling between windings. The product is UL and cUL listed under file E53148, compliant with UL 5085-2 standards, and meets RoHS requirements as of February 2005. The dimensions of the transformer are 1.437 inches in height, 1.875 inches in width, and 2.25 inches in length, with a weight of 0.80 lbs.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F24-800 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F24-800
PC Mount Split Pack™ Power Transformers F24-800
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1820-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1820-ND
Power Transformers 237-1820-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F24-800
Transformers - Power Transformers F24-800
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site
Power Xfmr 24.0Vct@0.800A Ul/cul 115V Split Pack Pcb Mount/f24-800 Rohs Compliant Triad Magnetics - 37B9124 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 24.0Vct@0.800A Ul/cul 115V Split Pack Pcb Mount/f24-800 Rohs Compliant Triad Magnetics
37B9124
Power Xfmr 24.0Vct@0.800A Ul/cul 115V Split Pack Pcb Mount/f24-800 Rohs Compliant Triad Magnetics 37B9124
POWER XFMR 24.0Vct@0.800A UL/cUL 115V SPLIT PACK PCB MOUNT/F24-800 RoHS Compliant: Yes

POWER XFMR 24.0Vct@0.800A UL/cUL 115V SPLIT PACK PCB MOUNT/F24-800 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F24-800 237-1820-ND F24-800 37B9124
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 24.0Vct@0.800A Ul/cul 115V Split Pack Pcb Mount/f24-800 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts
Power Rating (VA) 20 VA 20 VA 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F12-1000 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-3117X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
4 suppliers
Power Transformers - FP16-150-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers