Triad Magnetics Power Transformers F28-085-C2

Description
PWR XFMR LAMINATED 2.4VA TH
Request a Quote Datasheet
Description
PWR XFMR LAMINATED 2.4VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 237-1489-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1489-ND
Power Transformers 237-1489-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Power Xfmr 28 Vct @ 85 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-085-C2 Rohs Compliant Triad Magnetics - 55X4591 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 28 Vct @ 85 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-085-C2 Rohs Compliant Triad Magnetics
55X4591
Power Xfmr 28 Vct @ 85 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-085-C2 Rohs Compliant Triad Magnetics 55X4591
POWER XFMR 28 Vct @ 85 mA UL/cUL - Class 2/3, 115V SPLIT PACK PCB MOUNT / F28-085-C2 RoHS Compliant: Yes

POWER XFMR 28 Vct @ 85 mA UL/cUL - Class 2/3, 115V SPLIT PACK PCB MOUNT / F28-085-C2 RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Power Transformers
F28-085-C2
Transformers - Power Transformers F28-085-C2
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number 237-1489-ND 55X4591 F28-085-C2
Product Name Power Transformers Power Xfmr 28 Vct @ 85 Ma Ul/cul Class 2/3, 115V Split Pack Pcb Mount / F28-085-C2 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Power Transformer Laminated Core
Mounting Chip Transformer PCB/SMD
Construction Laminate Laminate
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - FS48-750-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497B-A14-M11-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 3000 VA
View Details