Triad Magnetics PC Mount Split Pack™ Power Transformers F12-1000

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F12-1000 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F12-1000
PC Mount Split Pack™ Power Transformers F12-1000
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1800-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1800-ND
Power Transformers 237-1800-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Power Xfmr 12.6Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f12-1000 Rohs Compliant Triad Magnetics - 70B9397 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 12.6Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f12-1000 Rohs Compliant Triad Magnetics
70B9397
Power Xfmr 12.6Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f12-1000 Rohs Compliant Triad Magnetics 70B9397
POWER XFMR 12.6Vct@1.0A UL/cUL 115V SPLIT PACK PCB MOUNT/F12-1000 RoHS Compliant: Yes

POWER XFMR 12.6Vct@1.0A UL/cUL 115V SPLIT PACK PCB MOUNT/F12-1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F12-1000
Transformers - Power Transformers F12-1000
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Transformer;12VA;Sec:Ser 1.0A, Par 2.0A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V - 70218445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Sec:Ser 1.0A, Par 2.0A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V
70218445
Transformer;12VA;Sec:Ser 1.0A, Par 2.0A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V 70218445
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F12-1000 237-1800-ND 70B9397 F12-1000 70218445
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Power Xfmr 12.6Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f12-1000 Rohs Compliant Triad Magnetics Transformers - Power Transformers Transformer;12VA;Sec:Ser 1.0A, Par 2.0A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts 115 to 230 volts
Output Voltage 6.3 volts 6.3 to 12.6 volts 6.3 to 12.6 volts 6.3 to 12.6 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-373P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F28-1300 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
3 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL36-140 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers