Triad Magnetics Dual Primary, Dual Secondaries PC Mount Power Transformers F-350XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-350XP - Triad Magnetics
Perris, California, United States
Dual Primary, Dual Secondaries PC Mount Power Transformers
F-350XP
Dual Primary, Dual Secondaries PC Mount Power Transformers F-350XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - 237-1979-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1979-ND
Power Transformers 237-1979-ND
PWR XFMR LAMINATED 4.5VA CHAS MT

PWR XFMR LAMINATED 4.5VA CHAS MT

Buy Now Datasheet
Transformer, Power Rating 4 1/2 Watt, Secondary Rms Rating Serial 24Vct At 0.180A Rohs Compliant Triad Magnetics - 02F1272 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Power Rating 4 1/2 Watt, Secondary Rms Rating Serial 24Vct At 0.180A Rohs Compliant Triad Magnetics
02F1272
Transformer, Power Rating 4 1/2 Watt, Secondary Rms Rating Serial 24Vct At 0.180A Rohs Compliant Triad Magnetics 02F1272
Transformer, Power Rating 4 1/2 Watt, Secondary RMS Rating Serial 24VCT at 0.180A RoHS Compliant: Yes

Transformer, Power Rating 4 1/2 Watt, Secondary RMS Rating Serial 24VCT at 0.180A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F-350XP
Transformers - Power Transformers F-350XP
PWR XFMR LAMINATED 4.5VA CHAS MT

PWR XFMR LAMINATED 4.5VA CHAS MT

Supplier's Site
Transformer;4.5VA;Sec:Ser 0.180A, Par 0.360A;Pri:115/230V;Sec:Ser 24VCT, Par 12V - 70218177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;4.5VA;Sec:Ser 0.180A, Par 0.360A;Pri:115/230V;Sec:Ser 24VCT, Par 12V
70218177
Transformer;4.5VA;Sec:Ser 0.180A, Par 0.360A;Pri:115/230V;Sec:Ser 24VCT, Par 12V 70218177
Transformer, 4-1⁄2 VA Power Rating, 115⁄230 V Primary Voltage, 1-5⁄8 in. Length Triad Magnetics' power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid-state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. Transformers can satisfy power as well as control and instrumentation applications. The transformers are availabl

Transformer, 4-1⁄2 VA Power Rating, 115⁄230 V Primary Voltage, 1-5⁄8 in. Length
Triad Magnetics' power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid-state power supply designs. These transformers can satisfy power as well as control and instrumentation applications.
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. Transformers can satisfy power as well as control and instrumentation applications. The transformers are availabl

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-350XP 237-1979-ND 02F1272 F-350XP 70218177
Product Name Dual Primary, Dual Secondaries PC Mount Power Transformers Power Transformers Transformer, Power Rating 4 1/2 Watt, Secondary Rms Rating Serial 24Vct At 0.180A Rohs Compliant Triad Magnetics Transformers - Power Transformers Transformer;4.5VA;Sec:Ser 0.180A, Par 0.360A;Pri:115/230V;Sec:Ser 24VCT, Par 12V
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting PCB/SMD Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 12 to 24 volts
Power Rating (VA) 4.5 VA 4.5 VA 4.5 VA 4.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-358XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-354X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Class-2 Power Control Transformers - TCT50-02E07K - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 240 volts
Output Voltage 24 volts
View Details
5 suppliers