Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Control Transformers Power Control Transformer, Class 2, 24V Output, 240VAC Input, 50 V A (max.), 79.38mm Mounting, Connection = Leads
UL/cUL - 240V Class II Control Xfmr 24V@2.08A w/leads RoHS Compliant: Yes
PWR XFMR LAMINATED 50VA CHAS MT
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT50-02E07K | 237-1595-ND | TCT50-02E07K | 98M4380 | TCT50-02E07K |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Industrial Control Transformers | Ul/cul 240V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 240 volts | 240 volts | 240 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |