Triad Magnetics Single Secondary Chassis Mount Power Transformers F-218X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-218X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-218X
Single Secondary Chassis Mount Power Transformers F-218X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1937-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1937-ND
Power Transformers 237-1937-ND
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Buy Now Datasheet
Transformer, Iso, 12V, 24Va; Chassis Mount Transformer Type Triad Magnetics - 51Y4832 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12V, 24Va; Chassis Mount Transformer Type Triad Magnetics
51Y4832
Transformer, Iso, 12V, 24Va; Chassis Mount Transformer Type Triad Magnetics 51Y4832
TRANSFORMER, ISO, 12V, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 12V, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-218X
Transformers - Power Transformers F-218X
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number F-218X 237-1937-ND 51Y4832 F-218X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer, Iso, 12V, 24Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 12 volts 12 volts 12 volts 12 volts
Secondary Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products