Triad Magnetics 25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM48-520

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM48-520 - Triad Magnetics
Perris, California, United States
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM48-520
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM48-520
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2028-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2028-ND
Power Transformers 237-2028-ND
PWR XFMR TOROIDAL 25VA CHAS MT

PWR XFMR TOROIDAL 25VA CHAS MT

Buy Now Datasheet
Toroidal Transformer, Medical, 25Va; Power Rating Triad Magnetics - 72Y5106 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 25Va; Power Rating Triad Magnetics
72Y5106
Toroidal Transformer, Medical, 25Va; Power Rating Triad Magnetics 72Y5106
TOROIDAL TRANSFORMER, MEDICAL, 25VA; Power Rating:25VA; Secondary Voltages:2 x 24V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:37mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 25VA; Power Rating:25VA; Secondary Voltages:2 x 24V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:37mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPM48-520
Transformers - Power Transformers VPM48-520
PWR XFMR TORO 25VA CHAS MT

PWR XFMR TORO 25VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM48-520 237-2028-ND 72Y5106 VPM48-520
Product Name 25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Toroidal Transformer, Medical, 25Va; Power Rating Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 24 volts 24 to 48 volts 24 volts 24 to 48 volts
Power Rating (VA) 25 VA 25 VA 25 VA
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - 237-1543-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3132P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Primary/Triple Output Secondaries PC Mount Power Transformer - F-168XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers