Triad Magnetics Single Secondary Chassis Mount Power Transformers F-3117X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-3117X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-3117X
Single Secondary Chassis Mount Power Transformers F-3117X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1964-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1964-ND
Power Transformers 237-1964-ND
PWR XFMR LAMINATED 9.6VA CHAS MT

PWR XFMR LAMINATED 9.6VA CHAS MT

Buy Now Datasheet
Control Transformer - 66898669 - Radwell International
Willingboro, NJ, United States
Control Transformer
66898669
Control Transformer 66898669
POWER XFMR 24.0VCT@0.400A 115/230V CHASSIS MOUNT W/LEADS/F-3117X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER XFMR 24.0VCT@0.400A 115/230V CHASSIS MOUNT W/LEADS/F-3117X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Transformer, 9.6Va; Chassis Mount Transformer Type Triad Magnetics - 67C1797 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 9.6Va; Chassis Mount Transformer Type Triad Magnetics
67C1797
Chassis Mount Transformer, 9.6Va; Chassis Mount Transformer Type Triad Magnetics 67C1797
CHASSIS MOUNT TRANSFORMER, 9.6VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:24V; Power Rating:9.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:400mA RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 9.6VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:24V; Power Rating:9.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:400mA RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-3117X
Transformers - Power Transformers F-3117X
PWR XFMR LAMINATED 9.6VA CHAS MT

PWR XFMR LAMINATED 9.6VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F-3117X 237-1964-ND 66898669 67C1797 F-3117X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Control Transformer Chassis Mount Transformer, 9.6Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-156XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
5 suppliers