Triad Magnetics Chassis Mount Power Control Transformers F-215U

Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet
Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Power Control Transformers - F-215U - Triad Magnetics
Perris, California, United States
Chassis Mount Power Control Transformers
F-215U
Chassis Mount Power Control Transformers F-215U
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Supplier's Site
Power Transformers - 237-1934-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1934-ND
Power Transformers 237-1934-ND
PWR XFMR LAMINATED 192VA CHAS MT

PWR XFMR LAMINATED 192VA CHAS MT

Buy Now Datasheet
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics - 76K4977 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics
76K4977
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics 76K4977
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:192VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Isolation Voltage:1.5kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:192VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
F-215U
Industrial Transformers F-215U
Industrial Transformers POWER XFMR 48.0Vct@4.0A 115/230V CHASSIS MOUNT w/LUGS:

Industrial Transformers POWER XFMR 48.0Vct@4.0A 115/230V CHASSIS MOUNT w/LUGS:

Buy Now Datasheet
Transformer;192VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24V;Sec:Ser 4A,Par 8A - 70218176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;192VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24V;Sec:Ser 4A,Par 8A
70218176
Transformer;192VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24V;Sec:Ser 4A,Par 8A 70218176
TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps. Connections: Lugs.

TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps. Connections: Lugs.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-215U
Transformers - Power Transformers F-215U
PWR XFMR LAMINATED 192VA CHAS MT

PWR XFMR LAMINATED 192VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Transformers Power Transformers Power Transformers
Product Number F-215U 237-1934-ND 76K4977 F-215U 70218176 F-215U
Product Name Chassis Mount Power Control Transformers Power Transformers Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics Industrial Transformers Transformer;192VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24V;Sec:Ser 4A,Par 8A Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 to 48 volts 24 volts 24 to 48 volts 24 to 48 volts
Power Rating (VA) 192 VA 192 VA 192 VA 192 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-045-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
3 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-373P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-3185U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers