Triad Magnetics Single Secondary Chassis Mount Power Transformers F-116X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-116X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-116X
Single Secondary Chassis Mount Power Transformers F-116X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1903-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1903-ND
Power Transformers 237-1903-ND
PWR XFMR LAMINATED 4.8VA CHAS MT

PWR XFMR LAMINATED 4.8VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-116X
Transformers - Power Transformers F-116X
PWR XFMR LAMINATED 4.8VA CHAS MT

PWR XFMR LAMINATED 4.8VA CHAS MT

Supplier's Site
Transformer, Iso, 24V, 4.8Va; Chassis Mount Transformer Type Triad Magnetics - 02F480 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24V, 4.8Va; Chassis Mount Transformer Type Triad Magnetics
02F480
Transformer, Iso, 24V, 4.8Va; Chassis Mount Transformer Type Triad Magnetics 02F480
TRANSFORMER, ISO, 24V, 4.8VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:4.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:200mA RoHS Compliant: Yes

TRANSFORMER, ISO, 24V, 4.8VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:4.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W;1-3/8I - 70218169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W;1-3/8I
70218169
Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W;1-3/8I 70218169
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F-116X 237-1903-ND F-116X 02F480 70218169
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 24V, 4.8Va; Chassis Mount Transformer Type Triad Magnetics Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W;1-3/8I
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F5-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-6X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Class-2 Power Control Transformers - TCT40-05E07K - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
6 suppliers
Single Secondary Chassis Mount Power Transformers - F-258U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers