Triad Magnetics PC Mount Split Pack™ Power Transformers F12-200

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F12-200 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F12-200
PC Mount Split Pack™ Power Transformers F12-200
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1802-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1802-ND
Power Transformers 237-1802-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F12-200
Transformers - Power Transformers F12-200
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics - 93F9894 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics
93F9894
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics 93F9894
TRANSFORMER, ISO, 2 X 6.3V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 6.3V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V - 70218437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V
70218437
Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V 70218437
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F12-200 237-1802-ND F12-200 93F9894 70218437
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics Transformer;2.5VA;Sec:Ser 0.2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts 115 to 230 volts
Output Voltage 6.3 volts 6.3 to 12.6 volts 6.3 to 12.6 volts 6.3 volts 6.3 to 12.6 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA 2.5 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F24-500-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-1000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F8-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers