Triad Magnetics Encapsulated Toroidal Inductor CMT908-H2

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Perris, California, United States
Encapsulated Toroidal Inductor
CMT908-H2
Encapsulated Toroidal Inductor CMT908-H2
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Common Mode Chokes - 237-1235-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1235-ND
Common Mode Chokes 237-1235-ND
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 5.2A DCR 40mOhm

4mH @ 10kHz 2 Line Common Mode Choke Through Hole 5.2A DCR 40mOhm

Buy Now Datasheet
Through-Hole 5.2A 4mH Inductor and Choke - 839-CMT908-H2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5.2A 4mH Inductor and Choke
839-CMT908-H2
Through-Hole 5.2A 4mH Inductor and Choke 839-CMT908-H2
5.2A Radial EMI Filter, 4mH Toroidal, Shielded, Through Hole Product overview: CMT908-H2 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.2A, 4mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 5.2A, 4mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-H2 can be used for catalog matching and distributor lookup.

5.2A Radial EMI Filter, 4mH Toroidal, Shielded, Through Hole Product overview: CMT908-H2 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.2A, 4mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 5.2A, 4mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT908-H2 237-1235-ND 839-CMT908-H2
Product Name Encapsulated Toroidal Inductor Common Mode Chokes Through-Hole 5.2A 4mH Inductor and Choke
Technology Standard; Toroid
Inductance Range 4000 to ? microH 4000 microH
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 5200 milliamps 5200 milliamps
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details