Triad Magnetics E - Core Common Mode Inductor CME375-1

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Perris, California, United States
E - Core Common Mode Inductor
CME375-1
E - Core Common Mode Inductor CME375-1
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Inductor and Choke - 839-CME375-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-CME375-1
Inductor and Choke 839-CME375-1
Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-12/4 Product overview: CME375-1 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CME375-1 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-12/4 Product overview: CME375-1 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CME375-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 237-1210-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1210-ND
Common Mode Chokes 237-1210-ND
4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 5.5A DCR 49mOhm

4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 5.5A DCR 49mOhm

Buy Now Datasheet
Inductor;Common Mode;Ind 4.4mH;Cur 5.5A;Thru-Hole;DCR 0.049 Ohms - 70218477 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Common Mode;Ind 4.4mH;Cur 5.5A;Thru-Hole;DCR 0.049 Ohms
70218477
Inductor;Common Mode;Ind 4.4mH;Cur 5.5A;Thru-Hole;DCR 0.049 Ohms 70218477
E-Core Inductors Highly dependable TRIAD common mode EMI suppression inductors manufactured by Triad Magnetics are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL, and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input power source, these compact inductors are constructed with UL rated 130°C materials. Hi-Pot Tested at 2,500 V RMS DC Resistance at 20°C ±10% Made in China Current Ratings for Approximately 40°C Temperature Rise Inductances are Minimum Measured at 10 Gauss

E-Core Inductors
Highly dependable TRIAD common mode EMI suppression inductors manufactured by Triad Magnetics are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL, and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input power source, these compact inductors are constructed with UL rated 130°C materials.

  • Hi-Pot Tested at 2,500 V RMS
  • DC Resistance at 20°C ±10%
  • Made in China
  • Current Ratings for Approximately 40°C Temperature Rise
  • Inductances are Minimum Measured at 10 Gauss
Supplier's Site

Technical Specifications

  Triad Magnetics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CME375-1 839-CME375-1 237-1210-ND 70218477
Product Name E - Core Common Mode Inductor Inductor and Choke Common Mode Chokes Inductor;Common Mode;Ind 4.4mH;Cur 5.5A;Thru-Hole;DCR 0.049 Ohms
Technology Standard
Inductance Range 4400 to ? microH 4400 microH 4400 microH
DCR 0.0490 ohms 0.0490 ohms 0.0490 ohms
Rated DC Current 5500 milliamps 5500 milliamps 5500 milliamps
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details