Triad Magnetics Fixed Inductors RC-2-B

Description
3.9mH Unshielded Wirewound Inductor 320mA 3.9Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 320mA 3.9Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RC-2-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RC-2-B-ND
Fixed Inductors RC-2-B-ND
3.9mH Unshielded Wirewound Inductor 320mA 3.9Ohm Radial, Vertical Cylinder

3.9mH Unshielded Wirewound Inductor 320mA 3.9Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RC-2-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details