Triad Magnetics Fixed Inductors FIRCH-3-B

Description
3.6µH Unshielded Wirewound Inductor 8.1A 9.95mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
3.6µH Unshielded Wirewound Inductor 8.1A 9.95mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIRCH-3-B-ND
Fixed Inductors FIRCH-3-B-ND
3.6µH Unshielded Wirewound Inductor 8.1A 9.95mOhm Max Radial, Vertical Cylinder (Open)

3.6µH Unshielded Wirewound Inductor 8.1A 9.95mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIRCH-3-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details