Triad Magnetics Smoothing Filter Chokes C-7X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-7X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-7X
Smoothing Filter Chokes C-7X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1785-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1785-ND
Fixed Inductors 237-1785-ND
10H Unshielded Wirewound Inductor 90mA 270Ohm Nonstandard

10H Unshielded Wirewound Inductor 90mA 270Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 90mA;Leads;DCR 270 Ohms - 70218148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 90mA;Leads;DCR 270 Ohms
70218148
Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 90mA;Leads;DCR 270 Ohms 70218148
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-7X 237-1785-ND 70218148
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 90mA;Leads;DCR 270 Ohms
Inductance Range 1.00E7 microH 1.00E7 microH
Rated DC Current 90 milliamps 90 milliamps
DCR 270 ohms 270 ohms 270 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers