Triad Magnetics Smoothing Filter Chokes C-8X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-8X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-8X
Smoothing Filter Chokes C-8X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-2265-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-2265-ND
Fixed Inductors 237-2265-ND
7H Unshielded Wirewound Inductor 75mA 240Ohm Nonstandard

7H Unshielded Wirewound Inductor 75mA 240Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number C-8X 237-2265-ND
Product Name Smoothing Filter Chokes Fixed Inductors
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms 240 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers