Triad Magnetics Smoothing Filter Chokes C-1X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-1X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-1X
Smoothing Filter Chokes C-1X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1776-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1776-ND
Fixed Inductors 237-1776-ND
15H Unshielded Wirewound Inductor 20mA 1kOhm Nonstandard

15H Unshielded Wirewound Inductor 20mA 1kOhm Nonstandard

Buy Now Datasheet
Power Inductor; Product Range Triad Magnetics - 22C4719 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor; Product Range Triad Magnetics
22C4719
Power Inductor; Product Range Triad Magnetics 22C4719
POWER INDUCTOR; Product Range:-; Inductance:15H; DC Current Rating:20mA; DC Resistance Max:1kohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

POWER INDUCTOR; Product Range:-; Inductance:15H; DC Current Rating:20mA; DC Resistance Max:1kohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor;Filter;Ind 15H;Tol -20%, +50%;Cur 20mA;Leads;DCR 1000 Ohms - 70218150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 15H;Tol -20%, +50%;Cur 20mA;Leads;DCR 1000 Ohms
70218150
Inductor;Filter;Ind 15H;Tol -20%, +50%;Cur 20mA;Leads;DCR 1000 Ohms 70218150
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-1X 237-1776-ND 22C4719 70218150
Product Name Smoothing Filter Chokes Fixed Inductors Power Inductor; Product Range Triad Magnetics Inductor;Filter;Ind 15H;Tol -20%, +50%;Cur 20mA;Leads;DCR 1000 Ohms
Inductance Range 1.50E7 microH 1.50E7 microH 1.50E7 microH
Rated DC Current 20 milliamps 20 milliamps 20 milliamps
DCR 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details