Triad Magnetics Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT44-4

Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet
Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Differential Mode Toroidal Inductors
FIT44-4
Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT44-4
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Supplier's Site
Fixed Inductors - 237-1181-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1181-ND
Fixed Inductors 237-1181-ND
8.06µH Unshielded Toroidal Inductor 4.8A 15.9mOhm Max Radial, Vertical (Open)

8.06µH Unshielded Toroidal Inductor 4.8A 15.9mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 8.06Uh, 4.8A 10%; Product Range Triad Magnetics - 37B9062 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 8.06Uh, 4.8A 10%; Product Range Triad Magnetics
37B9062
Toroidal Inductor, 8.06Uh, 4.8A 10%; Product Range Triad Magnetics 37B9062
TOROIDAL INDUCTOR, 8.06UH, 4.8A 10%; Product Range:FIT Series; Inductance:8.06µH; RMS Current (Irms):4.8A; DC Resistance Max:0.0159ohm; Inductance Tolerance:± 10%; Case Dimensions:15.88mm x 8.89mm x 17.78mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 8.06UH, 4.8A 10%; Product Range:FIT Series; Inductance:8.06µH; RMS Current (Irms):4.8A; DC Resistance Max:0.0159ohm; Inductance Tolerance:± 10%; Case Dimensions:15.88mm x 8.89mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor/Choke/Coil - 18884573 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
18884573
Inductor/Choke/Coil 18884573
TOROIDAL INDUCTOR, 8.06UH, 4.8A 10%, PRODUCT RANGE:FIT SERIES, INDUCTANCE:8.06¦H, RMS CURRENT (IRMS):4.8A, DC RESISTANCE MAX:0.0159OHM, INDUCTANCE TOLERANCE:¦ 10%, CASE DIMENSIONS:15.88MM X 8.89MM X 17.78MM, DC CURRENT RATING:4.8A ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

TOROIDAL INDUCTOR, 8.06UH, 4.8A 10%, PRODUCT RANGE:FIT SERIES, INDUCTANCE:8.06¦H, RMS CURRENT (IRMS):4.8A, DC RESISTANCE MAX:0.0159OHM, INDUCTANCE TOLERANCE:¦ 10%, CASE DIMENSIONS:15.88MM X 8.89MM X 17.78MM, DC CURRENT RATING:4.8A ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIT44-4 237-1181-ND 37B9062 18884573
Product Name Switch Mode/High Frequency Differential Mode Toroidal Inductors Fixed Inductors Toroidal Inductor, 8.06Uh, 4.8A 10%; Product Range Triad Magnetics Inductor/Choke/Coil
Technology Standard; Toroid Toroid Toroid
Inductance Range 8.06 to ? microH 8.06 microH
Rated DC Current 4800 milliamps 4800 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details