Triad Magnetics High Current Rod Core Inductor FIRCH-2

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Perris, California, United States
High Current Rod Core Inductor
FIRCH-2
High Current Rod Core Inductor FIRCH-2
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1159-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1159-ND
Fixed Inductors 237-1159-ND
3.05µH Unshielded Wirewound Inductor 9.7A 7.3mOhm Max Radial, Vertical Cylinder (Open)

3.05µH Unshielded Wirewound Inductor 9.7A 7.3mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIRCH-2 237-1159-ND
Product Name High Current Rod Core Inductor Fixed Inductors
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms 0.0073 ohms
Rated DC Current 9700 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers