Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-2000-R13

Description
18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2194-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2194-ND
AC DC Desktop, Wall Power Adapters 237-2194-ND
18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Triad Magnetics - 05AC7716 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Triad Magnetics
05AC7716
Wall Mount Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Triad Magnetics 05AC7716
WALL MOUNT ADAPTOR, AC-DC, 18V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2194-ND 05AC7716
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details