Triad Magnetics AC DC Desktop, Wall Power Adapters WSU050-3000-13

Description
5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2256-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2256-ND
AC DC Desktop, Wall Power Adapters 237-2256-ND
5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 5V, 3A; Power Supply Approvals Triad Magnetics - 05AC7651 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5V, 3A; Power Supply Approvals Triad Magnetics
05AC7651
Wall Mount Adaptor, Ac-Dc, 5V, 3A; Power Supply Approvals Triad Magnetics 05AC7651
WALL MOUNT ADAPTOR, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2256-ND 05AC7651
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 5V, 3A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details