Triad Magnetics 11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply ABU125-120

Description
The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.
Request a Quote Datasheet
Description
The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-120 - Triad Magnetics
Perris, California, United States
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply
ABU125-120
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply ABU125-120
The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.

The ABU125-120 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.

Supplier's Site
AC DC Converters - 237-1591-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1591-ND
AC DC Converters 237-1591-ND
Open Frame AC DC Converters 1 Output 12V 8.34A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.34A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 102W, 8.5A, 12V; Power Supply Approvals Triad Magnetics - 20X5427 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 102W, 8.5A, 12V; Power Supply Approvals Triad Magnetics
20X5427
Ac-Dc Converter, Open Frame, 1 O/p, 102W, 8.5A, 12V; Power Supply Approvals Triad Magnetics 20X5427
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 102W, 8.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 102W, 8.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ABU125-120 237-1591-ND 20X5427
Product Name 11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 102W, 8.5A, 12V; Power Supply Approvals Triad Magnetics
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1) RoHS Compliant
DC Output Voltage 12.0 volts
DC Output Current 0.0 to 8.34 amps
Unlock Full Specs
to access all available technical data

Similar Products

TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-32 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2156-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1449-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2177-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers