Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-1330

Description
13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1431-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1431-ND
AC DC Desktop, Wall Power Adapters 237-1431-ND
13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 17.955W; Power Supply Approvals Triad Magnetics - 83T4350 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 17.955W; Power Supply Approvals Triad Magnetics
83T4350
Ac-Dc Converter, External Plug In, 1 O/p, 17.955W; Power Supply Approvals Triad Magnetics 83T4350
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 17.955W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.955W; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 17.955W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.955W; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1431-ND 83T4350
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 17.955W; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1435-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details