Carbide Decimal 2-Flute Single-End Ball Nose Regular
Decimal 2-Flute Single-End - HSS Ball Nose Regular
| KEO Cutters | KEO Cutters | |
|---|---|---|
| Product Category | Milling Cutters | Milling Cutters |
| Product Number | 2-Flute Single-End Ball Nose Regular | 2-Flute Single-End Ball Nose Regular |
| Product Name | Carbide Decimal | HSS Decimal End Mills |
| Cutter Type | Roughing; Endmill | Roughing; Endmill |
| Geometry | Ballnose | Ballnose |
| Cutting Ends | Single | Single |
| Cutting Application | General Purpose | General Purpose |
| Units | Fractional | Fractional |