4-Flute Double-End Ball Nose Regular
| KEO Cutters | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 4-Flute Double-End Ball Nose Regular |
| Product Name | Miniature M42 End Mills |
| Cutter Type | Roughing; Endmill |
| Geometry | Radius |
| Cutting Ends | Double |
| Cutting Application | General Purpose |
| Units | Fractional |