KEO Cutters Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| 2 & 4 Flute Single Ball Nose Extra-Long | |
| 2 & 4 Flute Single End Extra Long Reach | |
| 2 & 4 Flute Single-End Ball Nose Regular | |
| 2 and 4 Flute Double-End Ball Nose Stub | |
| 2 and 4 Flute Double-End Stub | |
| 2 and 4 Flute Single-End Ball Nose Long | |
| 2 and 4 Flute Single-End Ball Nose Stub | |
| 2 and 4 Flute Single-End Extra-Long | |
| 2 and 4 Flute Single-End Long | |
| 2 and 4 Flute Single-End Regular | |
| 2 and 4 Flute Single-End Stub | |
| 2 and 4 Flute Square End and Ball Nose | |
| 2-Flute Double-End - M42 Ball Nose Long | |
| 2-Flute Double-End - M42 Ball Nose Regular | |
| 2-Flute Double-End - M42 Ball Nose Stub | |
| 2-Flute Double-End - M42 Long | |
| 2-Flute Double-End - M42 Regular | |
| 2-Flute Double-End - M42 Stub | |
| 2-Flute Single-End - HSS Regular | |
| 2-Flute Single-End Regular | |
| 2-Flute Single-End Stub | |
| 3- and 4-Flute Long Shank | |
| 3-Flute Decimal Extra Long Reach | |
| 3-Flute Extra Long Reach | |
| 3-Flute Extra Reach Stub Ball Nose | |
| 3-Flute Extra Reach Stub Square End | |
| 3-Flute Long Reach Single-End High Performance | |
| 3-Flute Long Reach | |
| 3-Flute Regular Length Extended Reach | |
| 3-Flute Stub Length Extra Reach | |
| 3-Flute Stub Length | |
| 3-Flute Stub/Long Reach/Long Shank | |
| 4-Flute Carbide Rougher | |
| 4-Flute Double-End Ball Nose Regular | |
| 4-Flute Double-End Ball Nose Stub | |
| 4-Flute Double-End Long | |
| 4-Flute Double-End Regular | |
| 4-Flute Double-End Stub | |
| 4-Flute Single-End - HSS Regular | |
| Carbide Decimal 2-Flute Single-End Ball Nose Regular | |
| Carbide Decimal 2-Flute Single-End Ball Nose Stub | |
| Carbide Decimal 2-Flute Single-End Regular | |
| Carbide Decimal 2-Flute Single-End Stub | |
| Carbide Decimal 4-Flute Single-End Regular | |
| Carbide Multi-Flute | |
| Corner Radius Carbide 2- & 4-Flute | |
| Decimal 2-Flute Single-End - HSS Ball Nose Regular | |
| Decimal 2-Flute Single-End - HSS Ball Nose Stub | |
| Extra Reach Carbide Ball Nose | |
| Extra Reach Carbide Square End | |
| High Helix 3-Flute |