RS Components, Ltd.
End Mills
5230600
Description
FC3 MILL LONG 6.0MM
Request a Quote
Email Supplier
Description
FC3 MILL LONG 6.0MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
5230600 |
|
Product Name
|
End Mills |
|
Cutter Type
|
Endmill
|
|
Cutter
|
0.236 inch (6.0 mm)
|
|
Shank
|
0.236 inch (6.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Slot Drills
Cutter
0.394 inch (10.0 mm)
Shank
0.039 inch (1.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.008 inch (0.2 mm)
Shank
0.125 inch (3.2 mm)
View Details