RMS2U16-ATX -- 2U ENCLOSURE
Tri Map International, Inc.
2U Enclosure
RMS2U16-ATX
Description
2U Enclosures
19”w x 3.5”h x 12” to 24” d
ATX Motherboard or SBC Processor Configuration
Hot Swappable Drive Bay and Power Supply Options
-
Tri Map International, Inc.
Description
2U Enclosures
19”w x 3.5”h x 12” to 24” d
ATX Motherboard or SBC Processor Configuration
Hot Swappable Drive Bay and Power Supply Options
Suppliers
2U Enclosures
19”w x 3.5”h x 12” to 24” d
ATX Motherboard or SBC Processor Configuration
Hot Swappable Drive Bay and Power Supply Options
2U Enclosures
- 19”w x 3.5”h x 12” to 24” d
- ATX Motherboard or SBC Processor Configuration
- Hot Swappable Drive Bay and Power Supply Options
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
RMS2U16-ATX |
|
Product Name
|
2U Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Form Factor
|
ATX; microATX
|
|
Controls & Indicators
|
Power ON/OFF Switch
|
|
19" Width
|
19''
|
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Product Type
Chassis
Power Rating
330 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Tower
Form Factor
ATX; microATX; 3U x 160mm (A-Size)
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Tri Map International, Inc.
Product Type
Chassis
Mounting Style
Rack-mount
Form Factor
ATX; microATX
View Details